The 3M SC-DB range of Scotch-Brite Surface Conditioning Discs perform well in high pressure applications, especially edges and corners. Designed for removing rust and cleaning flat metal parts.
Abrasive Material = Aluminium Oxide
Grade = Coarse
Bore Size = 22mm
Number in Pack = 40 Per Case, 40 Per Pack
Maximum Safe Speed = 6000rpm
Model = Scotch-Brite
Disc Diameter = 178mm
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 9107866 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |