29 Position SAS Receptacle Connector Press-Fit Through Hole
Win Source Part Number: 1294047-SBR-ST-29-P-
Category: Connectors, Interconnects>Plugga
Series: SBR
Number of Positions: 29
Connector Type: SAS
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Receptacle
Standard Package: 1,500
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051111753095,3M548
Product Status: Obsolete
SAS CONNECTOR, RECEPTACLE, 29 POSITION, SOLDER; No. of Contacts:29Contacts;
CONN SAS RCPT 29POS PRESSFIT PCB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5485-ND | 1294047-SBR-ST-29-P-ML | 10M7606 | SBR-ST-29-P-ML |
| Product Name | Pluggable Connector Assemblies | Connectors, Interconnects - Pluggable Connectors | Sas Connector, Receptacle, 29 Position, Solder; No. Of Contacts 3M | Pluggable Connectors |
| Connector Type | SAS | |||
| Mounting | Through Hole | Through Hole | PCB Mount | |
| Number of Contacts | 29 # |