3M Connectors, Interconnects - Pluggable Connectors SBR-ST-29-M-ML

Description
Win Source Part Number: 1294050-SBR-ST-29-M- ML Category: Connectors, Interconnects>Plugga ble Connectors Series: SBR Number of Positions: 29 Features: Board Guide, Board Lock Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle Standard Package: 1,200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: XE004225233,51111778 852,5111177885,0-00- 51111-77885-2,710018 1675,SBRST29MML,-SBR -ST-29-M-ML
Request a Quote Datasheet
Description
Win Source Part Number: 1294050-SBR-ST-29-M- ML Category: Connectors, Interconnects>Plugga ble Connectors Series: SBR Number of Positions: 29 Features: Board Guide, Board Lock Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle Standard Package: 1,200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: XE004225233,51111778 852,5111177885,0-00- 51111-77885-2,710018 1675,SBRST29MML,-SBR -ST-29-M-ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294050-SBR-ST-29-M-ML - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294050-SBR-ST-29-M-ML
Connectors, Interconnects - Pluggable Connectors 1294050-SBR-ST-29-M-ML
Win Source Part Number: 1294050-SBR-ST-29-M- ML Category: Connectors, Interconnects>Plugga ble Connectors Series: SBR Number of Positions: 29 Features: Board Guide, Board Lock Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Receptacle Standard Package: 1,200 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: XE004225233,51111778 852,5111177885,0-00- 51111-77885-2,710018 1675,SBRST29MML,-SBR -ST-29-M-ML

Win Source Part Number: 1294050-SBR-ST-29-M-ML
Category: Connectors, Interconnects>Pluggable Connectors
Series: SBR
Number of Positions: 29
Features: Board Guide, Board Lock
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Receptacle
Standard Package: 1,200
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: XE004225233,51111778852,5111177885,0-00-51111-77885-2,7100181675,SBRST29MML,-SBR-ST-29-M-ML

Buy Now Datasheet
Pluggable Connectors - SBR-ST-29-M-ML - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SBR-ST-29-M-ML
Pluggable Connectors SBR-ST-29-M-ML
CONN SAS RCPT 29POS SLD SMD

CONN SAS RCPT 29POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1294050-SBR-ST-29-M-ML SBR-ST-29-M-ML
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details