3M Connectors, Interconnects - Pluggable Connectors SBR-EV-29-P-MLC101

Description
Win Source Part Number: 1294049-SBR-EV-29-P- MLC101 Category: Connectors, Interconnects>Plugga ble Connectors Series: SBR Number of Positions: 29 Connector Type: SAS Package: Bulk Connector Style: Receptacle Standard Package: 3,600 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: 00051115264986,05111 526498,5111526498,51 115264986,XE00422536 5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1294049-SBR-EV-29-P- MLC101 Category: Connectors, Interconnects>Plugga ble Connectors Series: SBR Number of Positions: 29 Connector Type: SAS Package: Bulk Connector Style: Receptacle Standard Package: 3,600 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: 00051115264986,05111 526498,5111526498,51 115264986,XE00422536 5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - 1294049-SBR-EV-29-P-MLC101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294049-SBR-EV-29-P-MLC101
Connectors, Interconnects - Pluggable Connectors 1294049-SBR-EV-29-P-MLC101
Win Source Part Number: 1294049-SBR-EV-29-P- MLC101 Category: Connectors, Interconnects>Plugga ble Connectors Series: SBR Number of Positions: 29 Connector Type: SAS Package: Bulk Connector Style: Receptacle Standard Package: 3,600 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: 00051115264986,05111 526498,5111526498,51 115264986,XE00422536 5 Product Status: Obsolete

Win Source Part Number: 1294049-SBR-EV-29-P-MLC101
Category: Connectors, Interconnects>Pluggable Connectors
Series: SBR
Number of Positions: 29
Connector Type: SAS
Package: Bulk
Connector Style: Receptacle
Standard Package: 3,600
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051115264986,05111526498,5111526498,51115264986,XE004225365
Product Status: Obsolete

Buy Now Datasheet
Pluggable Connectors - SBR-EV-29-P-MLC101 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SBR-EV-29-P-MLC101
Pluggable Connectors SBR-EV-29-P-MLC101
CONN SAS RCPT 29POS PCB

CONN SAS RCPT 29POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1294049-SBR-EV-29-P-MLC101 SBR-EV-29-P-MLC101
Product Name Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details