3M Pluggable Connector Assemblies SBH-ST-29-SA-ML

Description
29 Position SAS Plug Connector Solder Board Edge, Straddle Mount
Request a Quote Datasheet
Description
29 Position SAS Plug Connector Solder Board Edge, Straddle Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 3M5487-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
3M5487-ND
Pluggable Connector Assemblies 3M5487-ND
29 Position SAS Plug Connector Solder Board Edge, Straddle Mount

29 Position SAS Plug Connector Solder Board Edge, Straddle Mount

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 1294052-SBH-ST-29-SA-ML - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294052-SBH-ST-29-SA-ML
Connectors, Interconnects - Pluggable Connectors 1294052-SBH-ST-29-SA-ML
Win Source Part Number: 1294052-SBH-ST-29-SA -ML Category: Connectors, Interconnects>Plugga ble Connectors Series: SBH Number of Positions: 29 Connector Type: SAS Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Plug Standard Package: 1,800 Mounting Type: Board Edge, Straddle Mount ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Other Names: 00051111753118,3M548 7,5111175311,5111175 3118,SBHST29SAML,XE0 04219772 Product Status: Obsolete

Win Source Part Number: 1294052-SBH-ST-29-SA-ML
Category: Connectors, Interconnects>Pluggable Connectors
Series: SBH
Number of Positions: 29
Connector Type: SAS
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Plug
Standard Package: 1,800
Mounting Type: Board Edge, Straddle Mount
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051111753118,3M5487,5111175311,51111753118,SBHST29SAML,XE004219772
Product Status: Obsolete

Buy Now Datasheet
Pluggable Connectors - SBH-ST-29-SA-ML - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SBH-ST-29-SA-ML
Pluggable Connectors SBH-ST-29-SA-ML
CONN SAS PLUG 29POS SLD PCB

CONN SAS PLUG 29POS SLD PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5487-ND 1294052-SBH-ST-29-SA-ML SBH-ST-29-SA-ML
Product Name Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Connector Type SAS
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount
Number of Contacts 29 #
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Nano Strip Connectors - A79010-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers