3M Terminals - S-31-A S-31-A

Description
Manufacturer: 3M Win Source Part Number: 866304-S-31-A Series: Scotchlok™ Features: Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-18 AWG Natural Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.90.4000 Other Part Number: 80611466428, 7000133426, 3M162065, 00051128589960, 05112858996, S-31-A-ND
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 866304-S-31-A Series: Scotchlok™ Features: Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-18 AWG Natural Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.90.4000 Other Part Number: 80611466428, 7000133426, 3M162065, 00051128589960, 05112858996, S-31-A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - S-31-A - 866304-S-31-A - Win Source Electronics
Laguna Hills, CA, United States
Terminals - S-31-A
866304-S-31-A
Terminals - S-31-A 866304-S-31-A
Manufacturer: 3M Win Source Part Number: 866304-S-31-A Series: Scotchlok™ Features: Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-18 AWG Natural Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.90.4000 Other Part Number: 80611466428, 7000133426, 3M162065, 00051128589960, 05112858996, S-31-A-ND

Manufacturer: 3M
Win Source Part Number: 866304-S-31-A
Series: Scotchlok™
Features: Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-18 AWG Natural
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.90.4000
Other Part Number: 80611466428, 7000133426, 3M162065, 00051128589960, 05112858996, S-31-A-ND

Buy Now
Wire Splice Connectors - 3M162065-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
3M162065-ND
Wire Splice Connectors 3M162065-ND
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-18 AWG Natural

Terminal Butt Splice, Closed End, Single Opening Connector Crimp 10-18 AWG Natural

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 866304-S-31-A 3M162065-ND
Product Name Terminals - S-31-A Wire Splice Connectors
Contact Size (AWG) 10 to 18 AWG
Unlock Full Specs
to access all available technical data