3M Ring Connectors RV18-8Q

Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 3M157526-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M157526-ND
Ring Connectors 3M157526-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, Stud 8, Crimp, Red; Stud Size - Metric 3M - 94T2838 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 8, Crimp, Red; Stud Size - Metric 3M
94T2838
Terminal, Ring Tongue, Stud 8, Crimp, Red; Stud Size - Metric 3M 94T2838
TERMINAL, RING TONGUE, STUD 8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet
Terminals - RV18-8Q - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
RV18-8Q
Terminals RV18-8Q
Terminals RING VNYL INS HIGHLAND BAG, 25/BAG

Terminals RING VNYL INS HIGHLAND BAG, 25/BAG

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M157526-ND 94T2838 RV18-8Q
Product Name Ring Connectors Terminal, Ring Tongue, Stud 8, Crimp, Red; Stud Size - Metric 3M Terminals
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details