3M Electronics and Energy Business Terminal; Ring Tongue; ETP Copper; 22-18 AWG; 6 mm; 0.145 in.; Tin; Vinyl RV18-6L

Description
Ring Tongue, Vinyl Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.
Description
Ring Tongue, Vinyl Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; ETP Copper; 22-18 AWG; 6 mm; 0.145 in.; Tin; Vinyl - 70113649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; ETP Copper; 22-18 AWG; 6 mm; 0.145 in.; Tin; Vinyl
70113649
Terminal; Ring Tongue; ETP Copper; 22-18 AWG; 6 mm; 0.145 in.; Tin; Vinyl 70113649
Ring Tongue, Vinyl Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Ring Tongue, Vinyl Insulated, Butted Seam, HighlandÂ? Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113649
Product Name Terminal; Ring Tongue; ETP Copper; 22-18 AWG; 6 mm; 0.145 in.; Tin; Vinyl
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1787270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details