3M Ring Connectors RV18-10Q

Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 3M157523-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
3M157523-ND
Ring Connectors 3M157523-ND
Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M - 94T2835 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M
94T2835
Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M 94T2835
TERMINAL, RING TONGUE, STUD 10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157523-ND 94T2835
Product Name Ring Connectors Terminal, Ring Tongue, Stud 10, Crimp, Red; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers