3M Ring Tongue, 10 Stud, 22-18Awg, Crimp, Vinyl Red; Stud Size - Metric 3M RV18-10L

Description
RING TONGUE, 10 STUD, 22-18AWG, CRIMP, VINYL RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: No
Datasheet
Description
RING TONGUE, 10 STUD, 22-18AWG, CRIMP, VINYL RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Tongue, 10 Stud, 22-18Awg, Crimp, Vinyl Red; Stud Size - Metric 3M - 67T2488 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue, 10 Stud, 22-18Awg, Crimp, Vinyl Red; Stud Size - Metric 3M
67T2488
Ring Tongue, 10 Stud, 22-18Awg, Crimp, Vinyl Red; Stud Size - Metric 3M 67T2488
RING TONGUE, 10 STUD, 22-18AWG, CRIMP, VINYL RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: No

RING TONGUE, 10 STUD, 22-18AWG, CRIMP, VINYL RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67T2488
Product Name Ring Tongue, 10 Stud, 22-18Awg, Crimp, Vinyl Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details