3M Ring Connectors RV10-8Q

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - RV10-8Q-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
RV10-8Q-ND
Ring Connectors RV10-8Q-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, Stud 8, Crimp, Yel; Stud Size - Metric 3M - 94T4865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 8, Crimp, Yel; Stud Size - Metric 3M
94T4865
Terminal, Ring Tongue, Stud 8, Crimp, Yel; Stud Size - Metric 3M 94T4865
TERMINAL, RING TONGUE, STUD 8, CRIMP, YEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 8, CRIMP, YEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RV10-8Q-ND 94T4865
Product Name Ring Connectors Terminal, Ring Tongue, Stud 8, Crimp, Yel; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details