3M Terminals - Ring Connectors RV10-6Q

Description
CONN RING CIR 10-12AWG #6 1=1PC
Request a Quote Datasheet
Description
CONN RING CIR 10-12AWG #6 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 3M162046-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
3M162046-ND
Terminals - Ring Connectors 3M162046-ND
CONN RING CIR 10-12AWG #6 1=1PC

CONN RING CIR 10-12AWG #6 1=1PC

Buy Now Datasheet
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-6Q - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud - 051128-60036 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-6Q - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud
051128-60036
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-6Q - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud 051128-60036
The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.84 in. The overall length measures 1.03 in.

The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.84 in. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M162046-ND 051128-60036
Product Name Terminals - Ring Connectors 3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-6Q - 1.03 in Length - 0.38 in Wide - 0.135 in Inside Diameter - #6 Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details