Terminals RING VNYL INS HIGHLAND BAG, 25/BAG
Ring Tongue, Vinyl Insulated, Butted Seam, HighlandÂ? Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.
The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | RV10-516Q | 70113662 | 051128-60035 |
| Product Name | Terminals | Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 5/16 in.; 0.25 in.; Tin; | 3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-516Q - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 5/16 in Stud |
| Terminal Type | Ring Terminal | Ring Terminal |