3M Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 1/4 in.; 0.25 in.; Tin; RV10-14Q

Description
Ring Tongue, Vinyl Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.
Description
Ring Tongue, Vinyl Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 1/4 in.; 0.25 in.; Tin; - 70113660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 1/4 in.; 0.25 in.; Tin;
70113660
Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 1/4 in.; 0.25 in.; Tin; 70113660
Ring Tongue, Vinyl Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Ring Tongue, Vinyl Insulated, Butted Seam, HighlandÂ? Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud.

Supplier's Site
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-14Q - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud - 051128-60033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-14Q - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
051128-60033
3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-14Q - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud 051128-60033
The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

The 3M Highland yellow butted vinyl butted ring terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 70113660 051128-60033
Product Name Terminal; Ring Tongue; ETP Copper; 12-10 AWG; 1/4 in.; 0.25 in.; Tin; 3M Highland Yellow Butted Vinyl Butted Ring Terminal RV10-14Q - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Crimping Kits - 102965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Features RoHS
View Details