3M Tape, 19Mm X 33M, Paper, Grey; Adhesive Type 3M RP45 19MM

Description
TAPE, 19MM X 33M, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:RP45 Series
Datasheet
Description
TAPE, 19MM X 33M, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:RP45 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19Mm X 33M, Paper, Grey; Adhesive Type 3M - 94X2603 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19Mm X 33M, Paper, Grey; Adhesive Type 3M
94X2603
Tape, 19Mm X 33M, Paper, Grey; Adhesive Type 3M 94X2603
TAPE, 19MM X 33M, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:RP45 Series

TAPE, 19MM X 33M, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:RP45 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 94X2603
Product Name Tape, 19Mm X 33M, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Rubber Blasting Tape - BT100-2000 - Caplugs
Specs
Type Adhesive Tape
Width 2 inches (50.8 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details