3M Scotch Outdoor Fasteners Black 1 X 3 2 Sets; Tape Type 3M RF5731

Description
Scotch Outdoor Fasteners - Black - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA
Datasheet
Description
Scotch Outdoor Fasteners - Black - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scotch Outdoor Fasteners Black 1 X 3 2 Sets; Tape Type 3M - 31AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Outdoor Fasteners Black 1 X 3 2 Sets; Tape Type 3M
31AC3923
Scotch Outdoor Fasteners Black 1 X 3 2 Sets; Tape Type 3M 31AC3923
Scotch Outdoor Fasteners - Black - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA

Scotch Outdoor Fasteners - Black - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 31AC3923
Product Name Scotch Outdoor Fasteners Black 1 X 3 2 Sets; Tape Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details