3M Scotch Outdoor Fasteners Clear 1 X 3 2 Sets; Tape Type 3M RF5730

Description
Scotch Outdoor Fasteners - Clear - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA
Datasheet
Description
Scotch Outdoor Fasteners - Clear - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scotch Outdoor Fasteners Clear 1 X 3 2 Sets; Tape Type 3M - 31AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Outdoor Fasteners Clear 1 X 3 2 Sets; Tape Type 3M
31AC3922
Scotch Outdoor Fasteners Clear 1 X 3 2 Sets; Tape Type 3M 31AC3922
Scotch Outdoor Fasteners - Clear - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA

Scotch Outdoor Fasteners - Clear - 1" x 3" 2 Sets; Tape Type:General Purpose; Adhesive Type:-; Tape Colour:Transparent; Total Tape Thickness:-; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 31AC3922
Product Name Scotch Outdoor Fasteners Clear 1 X 3 2 Sets; Tape Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details