3M Scotch Bundling Straps 1/4 X 8 25 Pack; Fastener Length Imperial 3M RF3760

Description
Scotch Bundling Straps - 1/4" x 8" - 25 Pack; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.25"; Fastener Width - Metric:6.35mm; Fastener Colour:Black; Fastener Material:-; Roll Length:- RoHS Compliant: NA
Description
Scotch Bundling Straps - 1/4" x 8" - 25 Pack; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.25"; Fastener Width - Metric:6.35mm; Fastener Colour:Black; Fastener Material:-; Roll Length:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

Scotch Bundling Straps are designed for organizing and storing bulky items, making them suitable for various applications such as bundling holiday lights and hanging large items like sporting equipment. Each strap measures 1/4 inch in width and 8 inches in length, with a total of 25 straps included in the pack. The straps are black in color and are made from durable materials, ensuring a reliable hold. These bundling straps are ideal for projects that require secure fastening and organization.

Datasheet Summary
Powered by GS/AI

Scotch Bundling Straps are designed for organizing and storing bulky items, making them suitable for various applications such as bundling holiday lights and hanging large items like sporting equipment. Each strap measures 1/4 inch in width and 8 inches in length, with a total of 25 straps included in the pack. The straps are black in color and are made from durable materials, ensuring a reliable hold. These bundling straps are ideal for projects that require secure fastening and organization.

Suppliers

Company
Product
Description
Supplier Links
Scotch Bundling Straps 1/4 X 8 25 Pack; Fastener Length Imperial 3M - 31AC3918 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Bundling Straps 1/4 X 8 25 Pack; Fastener Length Imperial 3M
31AC3918
Scotch Bundling Straps 1/4 X 8 25 Pack; Fastener Length Imperial 3M 31AC3918
Scotch Bundling Straps - 1/4" x 8" - 25 Pack; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.25"; Fastener Width - Metric:6.35mm; Fastener Colour:Black; Fastener Material:-; Roll Length:- RoHS Compliant: NA

Scotch Bundling Straps - 1/4" x 8" - 25 Pack; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.25"; Fastener Width - Metric:6.35mm; Fastener Colour:Black; Fastener Material:-; Roll Length:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 31AC3918
Product Name Scotch Bundling Straps 1/4 X 8 25 Pack; Fastener Length Imperial 3M
Width 6.35 mm (0.2500 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-1095: LARGE S HOOK - 8-02062-50795-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details