3M Scotch Bundling Straps 1/2 X 8 6 Pack Multi Color; Fastener Length Imperial 3M RF3730

Description
Scotch Bundling Straps - 1/2" x 8" - 6 Pack - Multi Color; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:-; Fastener Material:- RoHS Compliant: NA
Datasheet
Description
Scotch Bundling Straps - 1/2" x 8" - 6 Pack - Multi Color; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:-; Fastener Material:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scotch Bundling Straps 1/2 X 8 6 Pack Multi Color; Fastener Length Imperial 3M - 31AC3917 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Bundling Straps 1/2 X 8 6 Pack Multi Color; Fastener Length Imperial 3M
31AC3917
Scotch Bundling Straps 1/2 X 8 6 Pack Multi Color; Fastener Length Imperial 3M 31AC3917
Scotch Bundling Straps - 1/2" x 8" - 6 Pack - Multi Color; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:-; Fastener Material:- RoHS Compliant: NA

Scotch Bundling Straps - 1/2" x 8" - 6 Pack - Multi Color; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:-; Fastener Material:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 31AC3917
Product Name Scotch Bundling Straps 1/2 X 8 6 Pack Multi Color; Fastener Length Imperial 3M
Width 12.7 mm (0.5000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
914-0138: SMALL S HOOKS - 8-02062-53046-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details