3M Electronics and Energy Business Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 6 mm; Tin; 0.6 in.; R14-6L

Description
Ring Tongue, Non-Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)
Description
Ring Tongue, Non-Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)

Suppliers

Company
Product
Description
Supplier Links
Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 6 mm; Tin; 0.6 in.; - 70113645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 6 mm; Tin; 0.6 in.;
70113645
Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 6 mm; Tin; 0.6 in.; 70113645
Ring Tongue, Non-Insulated, Butted Seam, Highlandâ? Terminals Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)

Ring Tongue, Non-Insulated, Butted Seam, HighlandÂ? Terminals
Highland™ Terminals and Splices. Provide a variety of design features assuring consistently effective, reliable performance, and easy installation. Highland™ terminals and splices are packaged in economical quantities of 25, 50 and 100 and feature convenient zipper type reclosure bags allowing for multiple closings and reopenings.
Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire and have a flat tongue portion with a central opening for mounting around a screw or stud. The terminal line shall offer tongue variations in hole (stud) size (6, 8 10, etc.) and configuration (ring, fork, block fork, flanged block fork, locking fork, etc.)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113645
Product Name Terminal; Ring Tongue; ETP Copper; 16-14 AWG; 6 mm; Tin; 0.6 in.;
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data