PRIVACY TOUCH RESISTIVE -- MICROTOUCH
3M Touch Systems
MicroTouch
Privacy Touch Resistive
Technical Specifications
|
Product Category
|
Human Machine Interfaces |
|
Product Number
|
Privacy Touch Resistive |
|
Product Name
|
MicroTouch |
|
Devices Supported
|
1
|
|
Configuration
|
Panel
|
|
Type
|
Flat Panel Display
|
|
Display Size
|
19.0 inch (483 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Panel
I/O Interfaces
RS232; USB
Type
Flat Panel Display
View Details
Configuration
Panel
Certifications
CB, UL, CE, FCC Class A
Display Size
21.5 inch (546 mm)
View Details
Control Instruments Corp.
Devices Supported
9
Devices Controlled
Remote Analyzers
Configuration
Panel
View Details