This 3M⢠E-A-RSoft⢠One-Touch⢠Disposable Earplug Dispenser is easy to use with a simple twist motion while the specially-designed âno wasteâ funnel ensures that earplugs drop neatly into the palm of the users hand each and every time. Using the One-Touch⢠Dispenser helps you stay in control helps you take control of cost, waste and mess. Refills come in transparent bottles giving a clear, visual indication when a replacement is required.
Reusable/Disposable = Reusable
Single Number Rating SNR = 36dB
Attachment Style = Uncorded
Standards Met = CE
Material = PVC
Number of Pairs per Package = 500
Colour = Yellow
RS Components, Ltd. | |
---|---|
Product Category | Ear Protection |
Product Number | 1370049 |
Type | Ear Plugs |