3M Cable Assembly PB4NT18-C

Description
Cable Ties, 4 in., Natural, 18lb Product overview: PB4NT18-C from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PB4NT18-C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cable Ties, 4 in., Natural, 18lb Product overview: PB4NT18-C from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PB4NT18-C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-PB4NT18-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-PB4NT18-C
Cable Assembly 482-PB4NT18-C
Cable Ties, 4 in., Natural, 18lb Product overview: PB4NT18-C from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PB4NT18-C can be used for catalog matching and distributor lookup.

Cable Ties, 4 in., Natural, 18lb Product overview: PB4NT18-C from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-PB4NT18-C can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - PB4NT18-C
1064774-PB4NT18-C
Cable Ties and Cable Lacing - PB4NT18-C 1064774-PB4NT18-C
Manufacturer: 3M Win Source Part Number: 1064774-PB4NT18-C Packaging: 100 per Pkg Color: Natural Length: 0.333' (101.60mm, 4.00") Mounting: Free Hanging (In-Line) Material: Polyamide (PA), Nylon Width: 0.100" (2.54mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.79" (20.00mm) Tensile Strength: 18 lbs (8.16 kg) Categories: Cables, Wires - Management Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 1064774-PB4NT18-C
Packaging: 100 per Pkg
Color: Natural
Length: 0.333' (101.60mm, 4.00")
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA), Nylon
Width: 0.100" (2.54mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.79" (20.00mm)
Tensile Strength: 18 lbs (8.16 kg)
Categories: Cables, Wires - Management
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 482-PB4NT18-C 1064774-PB4NT18-C
Product Name Cable Assembly Cable Ties and Cable Lacing - PB4NT18-C
Cable Length 0.3412 ft (1.04 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details