3M 4? Plenum Rated Cable Ties Black 100 Per Bag -18Lb.; Cable Tie Material 3M PB4BK18-C

Description
4? Plenum Rated Cable Ties - Black - 100 per Bag -18LB.; Cable Tie Material:-; Cable Tie Length:4"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
4? Plenum Rated Cable Ties - Black - 100 per Bag -18LB.; Cable Tie Material:-; Cable Tie Length:4"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4? Plenum Rated Cable Ties Black 100 Per Bag -18Lb.; Cable Tie Material 3M - 61T4030 - Newark, An Avnet Company
Chicago, IL, United States
4? Plenum Rated Cable Ties Black 100 Per Bag -18Lb.; Cable Tie Material 3M
61T4030
4? Plenum Rated Cable Ties Black 100 Per Bag -18Lb.; Cable Tie Material 3M 61T4030
4? Plenum Rated Cable Ties - Black - 100 per Bag -18LB.; Cable Tie Material:-; Cable Tie Length:4"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

4? Plenum Rated Cable Ties - Black - 100 per Bag -18LB.; Cable Tie Material:-; Cable Tie Length:4"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4030
Product Name 4? Plenum Rated Cable Ties Black 100 Per Bag -18Lb.; Cable Tie Material 3M
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers