"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
3M Pak 50 Low Profile Plug, P50LE Serie
3M Pak 50 Low Profile Plug, P50LE Series, P50LE-050P1-SML-DA
CONN HEADER SMD 50POS 1.27MM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | P50LE-050P1-SML-DA-ND | P50LE-050P1-SML-DA | 34P6207 | P50LE-050P1-SML-DA |
| Product Name | Headers, Male Pins | Accessories | 3M Pak 50 Low Profile Plug, P50Le Series, P50Le-050P1-Sml-Da 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Plug | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Current Rating | 0.5 amps | 0.5 amps | ||
| Number of Contacts | 50 # |