"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
3M Pak 50 Low Profile Plug, P50LE Serie
CONN HEADER SMD 20POS 1.27MM
80400058261 P50LE-020P1-SML-DA=P
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | P50LE-020P1-SML-DA-ND | P50LE-020P1-SML-DA | P50LE-020P1-SML-DA | 88M2772 |
| Product Name | Headers, Male Pins | Accessories | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80400058261 P50Le-020P1-Sml-Da=Pak5 Connector/ Rohs 3M |
| Connector Type | Header Connector; Plug | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Current Rating | 0.5 amps | 0.5 amps | ||
| Number of Contacts | 20 # |