3M Headers, Male Pins P50E-100P1-S1-EA

Description
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M11989-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M11989-ND
Headers, Male Pins 3M11989-ND
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"

"Connector Header Through Hole 100 position 0.050"" (1.27mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
P50E-100P1-S1-EA
Board to Board & Mezzanine Connectors P50E-100P1-S1-EA
3M Pak 50 Boardmount Plug, P50E-100P1-S

3M Pak 50 Boardmount Plug, P50E-100P1-S

Buy Now
Flat Ribbon Connector, Plug, 100 Position, Pcb; Connector Systems 3M - 96K2173 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Plug, 100 Position, Pcb; Connector Systems 3M
96K2173
Flat Ribbon Connector, Plug, 100 Position, Pcb; Connector Systems 3M 96K2173
FLAT RIBBON CONNECTOR, PLUG, 100 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole Straight; Product Range:P50E Series RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, PLUG, 100 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole Straight; Product Range:P50E Series RoHS Compliant: Yes

Supplier's Site Datasheet
MIL IDC PLUG;STRAIGHT SOLDERMOUNT TERMINALS;100 CONTACTS - 70207070 - Allied Electronics, Inc.
Fort Worth, TX, USA
MIL IDC PLUG;STRAIGHT SOLDERMOUNT TERMINALS;100 CONTACTS
70207070
MIL IDC PLUG;STRAIGHT SOLDERMOUNT TERMINALS;100 CONTACTS 70207070
MIL IDC PLUG;STRAIGHT SOLDERMOUNT TERMINALS;100 CONTACTS

MIL IDC PLUG;STRAIGHT SOLDERMOUNT TERMINALS;100 CONTACTS

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11989-ND P50E-100P1-S1-EA 96K2173 70207070
Product Name Headers, Male Pins Board to Board & Mezzanine Connectors Flat Ribbon Connector, Plug, 100 Position, Pcb; Connector Systems 3M MIL IDC PLUG;STRAIGHT SOLDERMOUNT TERMINALS;100 CONTACTS
Connector Type Header Connector; Plug Board to Board Connector Wire to Board Connector
Mounting Through Hole
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Surface Mount Micro-D Connectors H0 -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Headers - 1730934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details