3M Pak 50 Boardmount Plug, P50E Series,
"Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)"
Manufacturer: 3M
Win Source Part Number: 888383-P50E-080P1-SR
Series: Pak 50, P50E
Operating Temperature Range: -55°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 80 position 0.050" (1.27mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 203
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4040
Other Part Number: 5111173970, 51111739709, P50E-080P1-SR1-EA-ND
FLAT RIBBON CONNECTOR, PLUG, 80 POSITION, RIGHT ANGLE PCB; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | P50E-080P1-SR1-EA | 3M157515-ND | 888383-P50E-080P1-SR1-EA | 96K2170 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Rectangular Connectors - P50E-080P1-SR1-EA | Flat Ribbon Connector, Plug, 80 Position, Right Angle Pcb; No. Of Contacts 3M |
| Connector Type | Board to Board Connector | Header Connector; Plug | Rectangular Connectors, Heavy Duty | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB Mount | |
| Current Rating | 0.5 amps | |||
| Number of Contacts | 80 # |