3M Free Hanging, Panel Mount P50E-068S-EA

Description
68 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet
Description
68 Position Rectangular Socket Connector IDC Gold 28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157514-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157514-ND
Free Hanging, Panel Mount 3M157514-ND
68 Position Rectangular Socket Connector IDC Gold 28 AWG

68 Position Rectangular Socket Connector IDC Gold 28 AWG

Buy Now Datasheet
Idc Conn, Rcpt, 68Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 96M0943 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 68Pos, 2Row, 1.27Mm; Idc Connector Type 3M
96M0943
Idc Conn, Rcpt, 68Pos, 2Row, 1.27Mm; Idc Connector Type 3M 96M0943
IDC CONN, RCPT, 68POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:68Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

IDC CONN, RCPT, 68POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:68Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157514-ND 96M0943
Product Name Free Hanging, Panel Mount Idc Conn, Rcpt, 68Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details