"Connector Header Through Hole, Right Angle 68 position 0.050"" (1.27mm)"
3M Pak 50 Boardmount Plug, P50E Series,
FLAT RIBBON CONNECTOR, PLUG, 68 POSITION, RIGHT ANGLE PCB; No. of Contacts:68Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157513-ND | P50E-068P1-SR1-EA | 96K2168 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Flat Ribbon Connector, Plug, 68 Position, Right Angle Pcb; No. Of Contacts 3M |
| Connector Type | Header Connector; Plug | Board to Board Connector | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | PCB Mount | |
| Current Rating | 0.5 amps | ||
| Number of Contacts | 68 # |