3M Pak 50 Boardmount Plug, P50E Series,
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
FLAT RIBBON CONNECTOR, PLUG, 40 POSITION, RIGHT ANGLE PCB; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | P50E-040P1-SR1-EA | P50E-040P1-SR1-EA-ND | 96K2163 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Flat Ribbon Connector, Plug, 40 Position, Right Angle Pcb; No. Of Contacts 3M |
| Connector Type | Board to Board Connector | Header Connector; Plug | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | PCB Mount | |
| Current Rating | 0.5 amps | ||
| Number of Contacts | 40 # |