3M Headers, Male Pins P50E-040P1-S1-EA

Description
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - P50E-040P1-S1-EA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
P50E-040P1-S1-EA-ND
Headers, Male Pins P50E-040P1-S1-EA-ND
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

"Connector Header Through Hole 40 position 0.050"" (1.27mm)"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - P50E-040P1-S1-EA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
P50E-040P1-S1-EA
Board to Board & Mezzanine Connectors P50E-040P1-S1-EA
3M Pak 50 Boardmount Plug, P50E Series,

3M Pak 50 Boardmount Plug, P50E Series,

Buy Now
Flat Ribbon Connector, Plug, 40 Position, Pcb; Connector Systems 3M - 96K2164 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Plug, 40 Position, Pcb; Connector Systems 3M
96K2164
Flat Ribbon Connector, Plug, 40 Position, Pcb; Connector Systems 3M 96K2164
FLAT RIBBON CONNECTOR, PLUG, 40 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:P50E Series RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, PLUG, 40 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:P50E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number P50E-040P1-S1-EA-ND P50E-040P1-S1-EA 96K2164
Product Name Headers, Male Pins Board to Board & Mezzanine Connectors Flat Ribbon Connector, Plug, 40 Position, Pcb; Connector Systems 3M
Connector Type Header Connector; Plug Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A26828-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers