"Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)"
3M Pak 50 Boardmount Plug, P50E Series,
FLAT RIBBON CONNECTOR, PLUG, 34 POSITION, RIGHT ANGLE PCB; No. of Contacts:34Contacts;
CONN HEADER R/A 34POS 1.27MM
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | P50E-034P1-SR1-EA-ND | P50E-034P1-SR1-EA | 96K2161 | P50E-034P1-SR1-EA |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Flat Ribbon Connector, Plug, 34 Position, Right Angle Pcb; No. Of Contacts 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Plug | Board to Board Connector | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | PCB Mount | Through Hole, Right Angle | |
| Current Rating | 0.5 amps | 0.5 amps | ||
| Number of Contacts | 34 # |