3M Headers, Male Pins P50E-030P1-S1-EA

Description
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - P50E-030P1-S1-EA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
P50E-030P1-S1-EA-ND
Headers, Male Pins P50E-030P1-S1-EA-ND
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"

"Connector Header Through Hole 30 position 0.050"" (1.27mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
P50E-030P1-S1-EA
Board to Board & Mezzanine Connectors P50E-030P1-S1-EA
3M Pak 50 Boardmount Plug, P50E Series,

3M Pak 50 Boardmount Plug, P50E Series,

Buy Now
Flat Ribbon Connector, Plug, 30 Position, Pcb; No. Of Contacts 3M - 96K2160 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Plug, 30 Position, Pcb; No. Of Contacts 3M
96K2160
Flat Ribbon Connector, Plug, 30 Position, Pcb; No. Of Contacts 3M 96K2160
FLAT RIBBON CONNECTOR, PLUG, 30 POSITION, PCB; No. of Contacts:30Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:P50E Series; Connector Mounting:PCB Mount; Pitch Spacing:0.05"RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, PLUG, 30 POSITION, PCB; No. of Contacts:30Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:P50E Series; Connector Mounting:PCB Mount; Pitch Spacing:0.05"RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
P50E-030P1-S1-EA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins P50E-030P1-S1-EA
CONN HEADER VERT 30POS 1.27MM

CONN HEADER VERT 30POS 1.27MM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number P50E-030P1-S1-EA-ND P50E-030P1-S1-EA 96K2160 P50E-030P1-S1-EA
Product Name Headers, Male Pins Board to Board & Mezzanine Connectors Flat Ribbon Connector, Plug, 30 Position, Pcb; No. Of Contacts 3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Plug Board to Board Connector Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole PCB Mount Through Hole
Current Rating 0.5 amps 0.5 amps
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers