"Connector Header Through Hole 26 position 0.050"" (1.27mm)"
CONN HEADER VERT 26POS 1.27MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | P50E-026P1-S1-EA-ND | P50E-026P1-S1-EA |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Plug | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Current Rating | 0.5 amps | 0.5 amps |
| Number of Contacts | 26 # |