3M Pak 50 Boardmount Plug, P50E Series,
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
FLAT RIBBON CONNECTOR, PLUG, 20 POSITION, PCB; No. of Contacts:20Contacts;
CONN HEADER VERT 20POS 1.27MM
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | P50E-020P1-S1-EA | P50E-020P1-S1-EA-ND | 96K2156 | P50E-020P1-S1-EA |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | Flat Ribbon Connector, Plug, 20 Position, Pcb; No. Of Contacts 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Header Connector; Plug | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | PCB Mount | Through Hole | |
| Current Rating | 0.5 amps | 0.5 amps | ||
| Number of Contacts | 20 # |