3M Centronics Connectors P50-068-DDP-SR1-EA

Description
68 Position Plug Connector Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
68 Position Plug Connector Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - P50-068-DDP-SR1-EA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
P50-068-DDP-SR1-EA-ND
Centronics Connectors P50-068-DDP-SR1-EA-ND
68 Position Plug Connector Through Hole, Right Angle Solder

68 Position Plug Connector Through Hole, Right Angle Solder

Buy Now Datasheet
80001153818 P50-068-Ddp-Sr1-Ea=Pak50Connector/rohs 3M - 34P6020 - Newark, An Avnet Company
Chicago, IL, United States
80001153818 P50-068-Ddp-Sr1-Ea=Pak50Connector/rohs 3M
34P6020
80001153818 P50-068-Ddp-Sr1-Ea=Pak50Connector/rohs 3M 34P6020
80001153818 P50-068-DDP-SR1-EA=P AK50CONNECTOR/ROHS

80001153818 P50-068-DDP-SR1-EA=PAK50CONNECTOR/ROHS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number P50-068-DDP-SR1-EA-ND 34P6020
Product Name Centronics Connectors 80001153818 P50-068-Ddp-Sr1-Ea=Pak50Connector/rohs 3M
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10404800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
Hard Metric, Standard - 2684-043136-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details