Manufacturer: 3M
Win Source Part Number: 888353-P448
Series: Scotch®
Features: Tape Desktop Dispenser for Multiple Rolls (3" Core) 8.00" (203.20mm) Tape Width
Package: Box
Categories: Tapes
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8304.00.0000
Other Part Number: 00-021200-11065-8, 3M448, 70-9504-4800-4, 7000129253, 70950448004
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 888353-P448 |
| Product Name | Unclassified - P448 |