3M Flat Ribbon Connector, Female 100 Position, Idc/idt; No. Of Contacts 3M P25E-100-S-EA

Description
FLAT RIBBON CONNECTOR, FEMALE 100 POSITION, IDC/IDT; No. of Contacts:100Contacts ; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CONNECTOR, FEMALE 100 POSITION, IDC/IDT; No. of Contacts:100Contacts ; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Connector, Female 100 Position, Idc/idt; No. Of Contacts 3M - 96K2154 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female 100 Position, Idc/idt; No. Of Contacts 3M
96K2154
Flat Ribbon Connector, Female 100 Position, Idc/idt; No. Of Contacts 3M 96K2154
FLAT RIBBON CONNECTOR, FEMALE 100 POSITION, IDC/IDT; No. of Contacts:100Contacts ; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE 100 POSITION, IDC/IDT; No. of Contacts:100Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K2154
Product Name Flat Ribbon Connector, Female 100 Position, Idc/idt; No. Of Contacts 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111171 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Minitek ® - 10069527-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers