3M Flat Ribbon Connector, Female, 80 Position, Idc/idt; No. Of Contacts 3M P25E-080-S-EA

Description
FLAT RIBBON CONNECTOR, FEMALE, 80 POSITION, IDC/IDT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CONNECTOR, FEMALE, 80 POSITION, IDC/IDT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Connector, Female, 80 Position, Idc/idt; No. Of Contacts 3M - 96K2153 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female, 80 Position, Idc/idt; No. Of Contacts 3M
96K2153
Flat Ribbon Connector, Female, 80 Position, Idc/idt; No. Of Contacts 3M 96K2153
FLAT RIBBON CONNECTOR, FEMALE, 80 POSITION, IDC/IDT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE, 80 POSITION, IDC/IDT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K2153
Product Name Flat Ribbon Connector, Female, 80 Position, Idc/idt; No. Of Contacts 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Circular Connector Assemblies - CKB.M19.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers