Win Source Part Number: 1337627-P25E-068S-EA
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Series: P25E
Number of Positions: 68
Pitch: 0.050" (1.27mm)
Color: Black
Features: Feed Through
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock/Eject Hooks
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Wire Gauge: 30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 200
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Base Product Number: P25E
68 Position Rectangular Receptacle Connector IDC Gold 30 AWG
FLAT RIBBON CONNECTOR, FEMALE, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts;
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1337627-P25E-068S-EA | 3M161978-ND | 96K2152 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Free Hanging, Panel Mount | Flat Ribbon Connector, Female, 68 Position, Idc/idt; No. Of Contacts 3M |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector |