3M Flat Ribbon Connector, Female, 50 Position, Idc/idt; Idc Connector Type 3M P25E-050-S-EA

Description
FLAT RIBBON CONNECTOR, FEMALE, 50 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CONNECTOR, FEMALE, 50 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Connector, Female, 50 Position, Idc/idt; Idc Connector Type 3M - 96K2150 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female, 50 Position, Idc/idt; Idc Connector Type 3M
96K2150
Flat Ribbon Connector, Female, 50 Position, Idc/idt; Idc Connector Type 3M 96K2150
FLAT RIBBON CONNECTOR, FEMALE, 50 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE, 50 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K2150
Product Name Flat Ribbon Connector, Female, 50 Position, Idc/idt; Idc Connector Type 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRE.3K.200.NAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers