3M Free Hanging, Panel Mount P25E-040S-EA

Description
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - P25E-040S-EA-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
P25E-040S-EA-ND
Free Hanging, Panel Mount P25E-040S-EA-ND
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG

40 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Flat Ribbon Connector, Female, 40 Position, Idc/idt; Idc Connector Type 3M - 96K2149 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female, 40 Position, Idc/idt; Idc Connector Type 3M
96K2149
Flat Ribbon Connector, Female, 40 Position, Idc/idt; Idc Connector Type 3M 96K2149
FLAT RIBBON CONNECTOR, FEMALE, 40 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE, 40 POSITION, IDC/IDT; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
80000904773 P25E-040S-Ea=Pak25 Connector Rohs Compliant 3M - 29AC9616 - Newark, An Avnet Company
Chicago, IL, United States
80000904773 P25E-040S-Ea=Pak25 Connector Rohs Compliant 3M
29AC9616
80000904773 P25E-040S-Ea=Pak25 Connector Rohs Compliant 3M 29AC9616
80000904773 P25E-040S-EA=PAK25 CONNECTOR ROHS COMPLIANT: YES

80000904773 P25E-040S-EA=PAK25 CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number P25E-040S-EA-ND 96K2149 29AC9616
Product Name Free Hanging, Panel Mount Flat Ribbon Connector, Female, 40 Position, Idc/idt; Idc Connector Type 3M 80000904773 P25E-040S-Ea=Pak25 Connector Rohs Compliant 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details