3M Flat Ribbon Connector, Female, 34 Position, Idc/idt; No. Of Contacts 3M P25E-034-S-EA

Description
FLAT RIBBON CONNECTOR, FEMALE, 34 POSITION, IDC/IDT; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CONNECTOR, FEMALE, 34 POSITION, IDC/IDT; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Connector, Female, 34 Position, Idc/idt; No. Of Contacts 3M - 96K2148 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female, 34 Position, Idc/idt; No. Of Contacts 3M
96K2148
Flat Ribbon Connector, Female, 34 Position, Idc/idt; No. Of Contacts 3M 96K2148
FLAT RIBBON CONNECTOR, FEMALE, 34 POSITION, IDC/IDT; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE, 34 POSITION, IDC/IDT; No. of Contacts:34Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K2148
Product Name Flat Ribbon Connector, Female, 34 Position, Idc/idt; No. Of Contacts 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Minitek ® - 10072354-S01-08KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCB Headers - 1731050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details