3M Free Hanging, Panel Mount P25E-030S-EA

Description
30 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
30 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - P25E-030S-EA-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
P25E-030S-EA-ND
Free Hanging, Panel Mount P25E-030S-EA-ND
30 Position Rectangular Receptacle Connector IDC Gold 30 AWG

30 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Flat Ribbon Connector, Female, 30 Position, Idc/idt; No. Of Contacts 3M - 96K2147 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female, 30 Position, Idc/idt; No. Of Contacts 3M
96K2147
Flat Ribbon Connector, Female, 30 Position, Idc/idt; No. Of Contacts 3M 96K2147
FLAT RIBBON CONNECTOR, FEMALE, 30 POSITION, IDC/IDT; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE, 30 POSITION, IDC/IDT; No. of Contacts:30Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number P25E-030S-EA-ND 96K2147
Product Name Free Hanging, Panel Mount Flat Ribbon Connector, Female, 30 Position, Idc/idt; No. Of Contacts 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers