3M No. Of Contacts 3M P25E-020S-EA.

Description
No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Pitch Spacing:0.025" RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Pitch Spacing:0.025" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts 3M - 15AC0133 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts 3M
15AC0133
No. Of Contacts 3M 15AC0133
No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Pitch Spacing:0.025" RoHS Compliant: Yes

No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Pitch Spacing:0.025" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC0133
Product Name No. Of Contacts 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details