3M Flat Ribbon Connector, Female, 20 Position, Idc/idt; No. Of Contacts 3M P25E-020-S-EA

Description
FLAT RIBBON CONNECTOR, FEMALE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CONNECTOR, FEMALE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Connector, Female, 20 Position, Idc/idt; No. Of Contacts 3M - 96K2145 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Connector, Female, 20 Position, Idc/idt; No. Of Contacts 3M
96K2145
Flat Ribbon Connector, Female, 20 Position, Idc/idt; No. Of Contacts 3M 96K2145
FLAT RIBBON CONNECTOR, FEMALE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

FLAT RIBBON CONNECTOR, FEMALE, 20 POSITION, IDC/IDT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:P25E Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K2145
Product Name Flat Ribbon Connector, Female, 20 Position, Idc/idt; No. Of Contacts 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 120165715 - Radwell International
Specs
Current Rating 10.0 amps
View Details