Win Source Part Number: 1338662-P08-100SL-A-
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: P08
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tube
Mated Stacking Heights: 3mm, 4mm, 5mm
Height Above Board: 0.087" (2.20mm)
Standard Package: 300
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: P08
Product Status: Obsolete
CONN SOCKET 100POS SMD GOLD Product overview: P08-100SL-A-G from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-P08-100SL-A-G can be used for catalog matching and distributor lookup.
CONN SOCKET 100POS SMD GOLD
Header Connector,PCB Mount,RECEPT,100 Contacts,PIN,0.031 Pitch RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1338662-P08-100SL-A-G | 308-P08-100SL-A-G | P08-100SL-A-G | 24B3305 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Header Connector,pcb Mount,recept,100 Contacts,pin,0.031 Pitch Rohs Compliant 3M |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |