3M Tape Dispenser; Dispenser Type 3M P-56W

Description
TAPE DISPENSER; Dispenser Type:Tape; Length:-; Product Range:P-56W Series; Body Material:Plastic; For Use With:Film backed and paper tapes; Width:6" RoHS Compliant: NA
Datasheet
Description
TAPE DISPENSER; Dispenser Type:Tape; Length:-; Product Range:P-56W Series; Body Material:Plastic; For Use With:Film backed and paper tapes; Width:6" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Dispenser; Dispenser Type 3M - 98B5630 - Newark, An Avnet Company
Chicago, IL, United States
Tape Dispenser; Dispenser Type 3M
98B5630
Tape Dispenser; Dispenser Type 3M 98B5630
TAPE DISPENSER; Dispenser Type:Tape; Length:-; Product Range:P-56W Series; Body Material:Plastic; For Use With:Film backed and paper tapes; Width:6" RoHS Compliant: NA

TAPE DISPENSER; Dispenser Type:Tape; Length:-; Product Range:P-56W Series; Body Material:Plastic; For Use With:Film backed and paper tapes; Width:6" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 98B5630
Product Name Tape Dispenser; Dispenser Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Black & White Polyethylene Surface Protection - 03000-028B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details