3M 3M OS-0750 Copper Terminal Lug OS-0750 - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud OS0750

Description
The 3M OS-0750 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 750 kcmil.
Description
The 3M OS-0750 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 750 kcmil.

Suppliers

Company
Product
Description
Supplier Links
3M OS-0750 Copper Terminal Lug OS-0750 - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-50446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-0750 Copper Terminal Lug OS-0750 - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud
054007-50446
3M OS-0750 Copper Terminal Lug OS-0750 - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud 054007-50446
The 3M OS-0750 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 750 kcmil.

The 3M OS-0750 copper terminal lug is sold 3 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 750 kcmil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50446
Product Name 3M OS-0750 Copper Terminal Lug OS-0750 - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details